G9SX6007D详情
Omron G9SX6007D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Expansion device
With detachable clamps
有
Rated control supply voltage at DC
20.4 - 26.4
Rail mounting possible
有
Voltage type for actuating
DC
SIL according to IEC 61508
3
Type of electric connection
Screw connection
深度
115
高度
100
宽度
22.5
G9SX6007D拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron Automation and Safety
Omron Electronics
Omron








哦! 它是空的。