GCA266-6S-H24详情
Omron GCA266-6S-H24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 400
Colour outer sheath
Grey
Outer diameter approx.
13
Halogen free according to IEC 60754-2
有
Core identification
Numbers
Nominal cross section conductor
2.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
65
Nominal voltage U
500
GCA266-6S-H24拓展信息








哦! 它是空的。