GNDBAR-P-5A-8详情
Omron GNDBAR-P-5A-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
11.1
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
35
Screen over stranding
None
Nominal voltage U0
100
Low smoke (according to EN 61034-2)
无
Nominal voltage U
100
Conductor category
Class E = very flexible
Package
Bulk
Base Product Number
GNDBARP5
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
*
GNDBAR-P-5A-8拓展信息








哦! 它是空的。