GPL081A1-465A-C详情
Omron GPL081A1-465A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Core colour
Purple
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
4
Core identification
Colour
Outer diameter approx.
4.3
Permitted cable outer temperature during assembling/handling
-5 - 90
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
GPL081A1-465A-C拓展信息








哦! 它是空的。