GYS401D5-RC2详情
Omron GYS401D5-RC2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
15.4
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
50
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1000
Material outer sheath
Polyolefin
Conductor category
Class 6 = very flexible
GYS401D5-RC2拓展信息








哦! 它是空的。