:77mm; External Length / Height:48mm; External Width:48mm; Height:48mm; No. of Pins:11; No. of Poles:1; Operating Frequency Max:60Hz; Operating Frequency
起订量
1最小包装量--
添加到询价列表
H2C-SB 110ACOmron:77mm; External Length / Height:48mm; External Width:48mm; Height:48mm; No. of Pins:11; No. of Poles:1; Operating Frequency Max:60Hz; Operating Frequency