H3Y 6218M详情
Omron H3Y 6218M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
GR-WBMQ830-100-R-56--
Manufacturer
Grove Gear
Type of electric connection
Flat plug-in connection
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
深度
52.6
输入类型
C-Face Quilled
宽度
21.5
高度
28
0个相似型号
H3Y 6218M拓展信息








哦! 它是空的。