H7GP2002M详情
Omron H7GP2002M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
80
Voltage type
AC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4
Model
Digital
宽度
48
高度
24
H7GP2002M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。