, Length 3 In., Width 1-1/4 In., Height 1/4 In., Weight 0.1 lb., Disposable No, For Use With Belt or Pocket, Provides Steps, Distance, Packaged In Package, Includes Holder, Battery, Screwdriver, Instructions
起订量
1最小包装量--
添加到询价列表
HJ-320Omron, Length 3 In., Width 1-1/4 In., Height 1/4 In., Weight 0.1 lb., Disposable No, For Use With Belt or Pocket, Provides Steps, Distance, Packaged In Package, Includes Holder, Battery, Screwdriver, Instructions