J76KC-RC-1详情
Omron J76KC-RC-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
J76KCRC1
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Associated Relay Series
J76KC-RC Series
Package
Box
Base Product Number
J76KC
厂商
欧姆龙自动化与安全
Product Status
活跃
For Use With/Related Products
J7KC Contactors
系列
J7KC
子类别
Relays
配件类型
浪涌吸收器
产品类别
Relay Sockets & Hardware
产品
Surge Absorption Units
产品类别
Relay Sockets & Hardware
J76KC-RC-1拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron








哦! 它是空的。