J7KA9001D详情
Omron J7KA9001D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
无
Number of normally open contacts as main contact
3
Number of auxiliary contacts as normally closed contact
0
Rated operation current Ie at AC-1, 400 V
20
Rated operation power at AC-4, 400 V
4
Rated operation power at AC-3, 400 V
4
Number of normally closed contacts as main contact
0
Rated operation current Ie at AC-3, 400 V
9
Rated operation current Ie at AC-4, 400 V
9
J7KA9001D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。