J7KA9004R详情
Omron J7KA9004R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
1
Number of normally closed contacts as main contact
0
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-1, 400 V
20
Rated operation current Ie at AC-3, 400 V
9
Rated operation current Ie at AC-4, 400 V
9
Rated operation power at AC-3, 400 V
4
Rated operation power at AC-4, 400 V
4
Type of electrical connection of main circuit
Screw connection
J7KA9004R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。