J7KA9009M
J7KA9009M

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron J7KA9009M

  • 收藏
  • 对比

型号

J7KA9009M

品牌

Omron

utmel 编号

1806-J7KA9009M

商品类别

接触器(机电)

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Power contactor, AC switching

起订量

1最小包装量--

添加到询价列表
J7KA9009M
J7KA9009M Omron Power contactor, AC switching

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

J7KA9009M详情

Omron J7KA9009M重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Screw connection

  • Number of auxiliary contacts as normally open contact

    1

  • Modular version

    无

  • Number of normally open contacts as main contact

    3

  • Rated operation current Ie at AC-4, 400 V

    9

  • Rated operation current Ie at AC-3, 400 V

    9

  • Number of normally closed contacts as main contact

    0

  • Rated operation power at AC-3, 400 V

    4

  • Rated operation power at AC-4, 400 V

    4

  • Rated operation current Ie at AC-1, 400 V

    20

  • Number of auxiliary contacts as normally closed contact

    0

0个相似型号

J7KA9009M拓展信息

J7KNG-24-48D
J7KNG-24-48D

Omron Automation and Safety

J7KN-115-24
J7KN-115-24

Omron Automation and Safety

J7KN-110-22-230
J7KN-110-22-230

Omron Automation and Safety

J7KN-110-21 48D
J7KN-110-21 48D

Omron Automation and Safety

J7KN-210-48
J7KN-210-48

Omron Automation and Safety

J7KN-110-220-230
J7KN-110-220-230

Omron Automation and Safety

J7KN-110-21 125D
J7KN-110-21 125D

Omron Automation and Safety

J7KN-22D-4-24
J7KN-22D-4-24

Omron Automation and Safety

J7KN-18D-10 24
J7KN-18D-10 24

Omron Automation and Safety

J7KN-22D-4-230
J7KN-22D-4-230

Omron Automation and Safety

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z