J7KA9039A详情
Omron J7KA9039A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Number of normally open contacts as main contact
4
Voltage type for actuating
AC
Rated operation current Ie at AC-3, 400 V
9
Rated operation power at AC-3, 400 V
4
Number of auxiliary contacts as normally closed contact
0
0个相似型号
J7KA9039A拓展信息








哦! 它是空的。