J7KA9103G详情
Omron J7KA9103G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
4
Rated control supply voltage at AC 50 Hz
22 - 24
Rated control supply voltage at AC 60 Hz
24 - 24
Voltage type for actuating
AC
界面
无
J7KA9103G拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。