J7KA9121E详情
Omron J7KA9121E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
3
Voltage type for actuating
DC
Rated control supply voltage at DC
19.2 - 26.4
Number of auxiliary contacts as normally closed contact
1
界面
无
0个相似型号
J7KA9121E拓展信息








哦! 它是空的。