J7KA9133R详情
Omron J7KA9133R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
19.2 - 26.4
Number of auxiliary contacts as normally open contact
4
Rated control supply voltage at AC 60 Hz
19.2 - 26.4
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
19.2 - 26.4
Number of auxiliary contacts as normally closed contact
0
界面
无
J7KA9133R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。