J7KA9207F详情
Omron J7KA9207F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
12
Rated operation power at AC-3, 400 V
5.5
Rated control supply voltage at DC
24 - 24
功能
Reversing contactor
0个相似型号
J7KA9207F拓展信息








哦! 它是空的。