J7KC5232D详情
Omron J7KC5232D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
12
Rated operation power at AC-3, 400 V
5.5
Rated control supply voltage at DC
41 - 53
功能
Reversing contactor
0个相似型号
J7KC5232D拓展信息








哦! 它是空的。