J7KC5422M详情
Omron J7KC5422M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
01002-7192
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
EIB传感器
Voltage type for actuating
AC
操作温度
0 to 70 Degrees C
终端
10 Pin Connector, Side Exit
输出电压
5~15 VDC
输入电压
5~15 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
J7KC5422M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。