J7KN9172H详情
Omron J7KN9172H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Number of normally open contacts as main contact
3
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
74
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
37
Rated operation current Ie at AC-1, 400 V
130
Rated control supply voltage at DC
19.2 - 26.4
Number of auxiliary contacts as normally closed contact
0
J7KN9172H拓展信息








哦! 它是空的。