J7KN9337B详情
Omron J7KN9337B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated operation power at AC-3, 400 V
75
Rated operation current Ie at AC-3, 400 V
150
Voltage type for actuating
AC/DC
Number of normally open contacts as main contact
3
Number of auxiliary contacts as normally open contact
0
0个相似型号
J7KN9337B拓展信息








哦! 它是空的。