J7KN9519G详情
Omron J7KN9519G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
2
Number of normally open contacts as main contact
3
Voltage type for actuating
AC/DC
Rated operation current Ie at AC-3, 400 V
860
Rated operation power at AC-3, 400 V
500
Number of auxiliary contacts as normally closed contact
2
0个相似型号
J7KN9519G拓展信息








哦! 它是空的。