J7KN9643F详情
Omron J7KN9643F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated operation power at AC-3, 400 V
132
Rated operation current Ie at AC-3, 400 V
260
Voltage type for actuating
AC/DC
Number of normally open contacts as main contact
3
Number of auxiliary contacts as normally open contact
0
J7KN9643F拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。