J7KN9678R详情
Omron J7KN9678R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33K0600P4DK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
无
Number of normally open contacts as main contact
4
Voltage type for actuating
AC
Rated operation current Ie at AC-3, 400 V
10
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
4
Number of auxiliary contacts as normally closed contact
0
额定电流
600 A
J7KN9678R拓展信息








哦! 它是空的。