J7KN9712B详情
Omron J7KN9712B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Number of normally open contacts as main contact
4
Voltage type for actuating
AC
Rated operation current Ie at AC-3, 400 V
14
Rated operation power at AC-3, 400 V
5.5
Number of auxiliary contacts as normally closed contact
0
0个相似型号
J7KN9712B拓展信息








哦! 它是空的。