J7KN9824B详情
Omron J7KN9824B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
2
Voltage type for actuating
DC
Rated control supply voltage at DC
60 - 60
Number of auxiliary contacts as normally closed contact
2
界面
无
0个相似型号
J7KN9824B拓展信息








哦! 它是空的。