J7KN9829C详情
Omron J7KN9829C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
4
Voltage type for actuating
DC
Rated control supply voltage at DC
110 - 110
Number of auxiliary contacts as normally closed contact
0
界面
无
0个相似型号
J7KN9829C拓展信息








哦! 它是空的。