J7KN9832C详情
Omron J7KN9832C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Modular version
有
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
3.5
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
5
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
2.2
Rated operation power at AC-4, 400 V
1.5
Rated operation current Ie at AC-1, 400 V
12
Rated control supply voltage at DC
60 - 60
Number of auxiliary contacts as normally closed contact
1
J7KN9832C拓展信息








哦! 它是空的。