J7TK9029B详情
Omron J7TK9029B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
BEP
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
电压
5~30 VDC
0个相似型号
J7TK9029B拓展信息








哦! 它是空的。