K3HB1002M详情
Omron K3HB1002M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supply voltage DC
20.4 - 26.4
Degree of protection (IP), front side
Other
Number of digital outputs
0
Display
LCD
Voltage type of supply voltage
AC/DC
Supporting protocol for PROFIBUS
无
深度
100
宽度
96
高度
48
K3HB1002M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。