K7L 1002E详情
Omron K7L 1002E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
12 - 24
With detachable clamps
无
深度
83
宽度
15.5
高度
90
K7L 1002E拓展信息








哦! 它是空的。