K7L 2004G详情
Omron K7L 2004G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
1
Rated control supply voltage at DC
12 - 24
Type of electric connection
Screw connection
Voltage type for actuating
DC
With detachable clamps
无
深度
84
高度
85.5
宽度
16
K7L 2004G拓展信息








哦! 它是空的。