K7L 3006R详情
Omron K7L 3006R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Voltage type for actuating
DC
Type of electric connection
Plug-in connection
Rated control supply voltage at DC
12 - 24
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Number of contacts as change-over contact
0
深度
83
宽度
15.5
高度
90
K7L 3006R拓展信息








哦! 它是空的。