K8DT0053M详情
Omron K8DT0053M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
无
深度
90
宽度
17.5
高度
90
K8DT0053M拓展信息








哦! 它是空的。