LY1 1543B详情
Omron LY1 1543B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With detachable clamps
无
Rated control supply voltage at DC
19.2 - 26.4
Number of contacts as normally closed contact
0
Voltage type for actuating
DC
Degree of protection (IP)
Other
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Plug-in connection
Nominal current
15
深度
36
高度
28
宽度
21.5
LY1 1543B拓展信息








哦! 它是空的。