LY1SAC220240NC详情
Omron LY1SAC220240NC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
5
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
3.5 - 5
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
104 - 104
Type of electrical connection of main circuit
弹簧夹连接
LY1SAC220240NC拓展信息








哦! 它是空的。