LY2 5017G详情
Omron LY2 5017G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
10
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
38.4 - 52.8
With detachable clamps
无
深度
36
宽度
21.5
高度
28
LY2 5017G拓展信息








哦! 它是空的。