LY2 5185H详情
Omron LY2 5185H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
RoHS
Non-Compliant
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
14
性别
Male
紧固类型
Threaded
深度
36
宽度
21.5
高度
28
评级结果
耐流体
LY2 5185H拓展信息








哦! 它是空的。