LY2I4N 110/120VAC详情
Omron LY2I4N 110/120VAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Plug In
CoilResistance
4430 Ω
系列
LY
极数
2
线圈电压
110/120V ac
线圈功率
0.9 → 1.1VA
开关电流
10A
触点配置
DPDT
LY2I4N 110/120VAC拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。