LY305014F详情
Omron LY305014F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
PCB connection
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
深度
36.5
宽度
31.5
高度
28
0个相似型号
LY305014F拓展信息








哦! 它是空的。