LY405016F详情
Omron LY405016F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
PCB connection
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
36
宽度
41.5
高度
28
0个相似型号
LY405016F拓展信息








哦! 它是空的。