LY4-UA-006561 DC100/110详情
Omron LY4-UA-006561 DC100/110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.469177 oz
Factory Pack QuantityFactory Pack Quantity
20
Part # Aliases
LY4UA006561DC100110
Manufacturer
Omron
Brand
欧姆龙自动化与安全
RoHS
Details
类型
Bi-Power Relay
子类别
Relays
触点额定电流
10 A
产品类别
通用继电器
切换电压
250 VAC, 125 VDC
产品
功率继电器
产品类别
通用继电器
LY4-UA-006561 DC100/110拓展信息
Omron Automation and Safety
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。