M22 2001B详情
Omron M22 2001B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Colour front ring
Other
Type of lens
Flat
With front ring
有
M22 2001B拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。