MKS3PI-5详情
Omron MKS3PI-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage AC
24 V
RoHS
Compliant
Manufacturer Part Number
MKS3PI-5
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.65
Manufacturer Series
MKS
ECCN 代码
EAR99
Reach合规守则
unknown
工作电源电压
660 V
极数
1
投掷配置
SPST
继电器类型
POWER/SIGNAL RELAY
达到SVHC
无SVHC
MKS3PI-5拓展信息








哦! 它是空的。