MKSN8337H详情
Omron MKSN8337H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
QXLXCB
厂商
Panduit Corp
Product Status
Obsolete
Type of electric connection
Other
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
系列
*
深度
52.5
宽度
34.5
高度
34.5
MKSN8337H拓展信息








哦! 它是空的。