MKSN8482M详情
Omron MKSN8482M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
5
Type of electric connection
Other
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
38.4 - 52.8
With detachable clamps
无
深度
52.5
宽度
34.5
高度
34.5
MKSN8482M拓展信息








哦! 它是空的。