MKSN8712H详情
Omron MKSN8712H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
3
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Type of electric connection
Other
深度
52.5
高度
34.5
宽度
34.5
0个相似型号
MKSN8712H拓展信息








哦! 它是空的。