MSF4800S-20-0720-20-0920-10X-10R-RM2AP详情
Omron MSF4800S-20-0720-20-0920-10X-10R-RM2AP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
Body Length
36 in
Water / Moisture Rating
不防水
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel Mount, PCB Mount
Manufacturer
BIVAR
Brand
Bivar
Body Shape
Round
RoHS
Details
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
Obsolete
包装
Tray
系列
*
颜色
Blue (Turquoise)
子类别
LED指示灯
方向
直角
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
MSF4800S-20-0720-20-0920-10X-10R-RM2AP拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。