output: 1 x 0...10 V Digital input: 7 Digital output: 2 Operating voltage type: Single Phase Protection rating: IP20 Relay output: 1 Operating voltage: 200...240 VAC
起订量
1最小包装量--
添加到询价列表
MX2-AB001-EOmronoutput: 1 x 0...10 V Digital input: 7 Digital output: 2 Operating voltage type: Single Phase Protection rating: IP20 Relay output: 1 Operating voltage: 200...240 VAC